Rubycon Corporation 2.7uF 400V 43mA Capacitor 400LLE2R7MEFC8X11.5

Description
Cap Aluminum Lytic 2.7uF 400V 20% (8 X 11.5mm) Radial 3.5mm 43mA 15000h 105°C Bulk Product overview: 400LLE2R7MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uF, 400V, 43mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7uF, 400V, 43mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE2R7MEFC8X11 .5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2.7uF 400V 20% (8 X 11.5mm) Radial 3.5mm 43mA 15000h 105°C Bulk Product overview: 400LLE2R7MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uF, 400V, 43mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7uF, 400V, 43mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE2R7MEFC8X11 .5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7uF 400V 43mA Capacitor
58-400LLE2R7MEFC8X11.5
2.7uF 400V 43mA Capacitor 58-400LLE2R7MEFC8X11.5
Cap Aluminum Lytic 2.7uF 400V 20% (8 X 11.5mm) Radial 3.5mm 43mA 15000h 105°C Bulk Product overview: 400LLE2R7MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uF, 400V, 43mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7uF, 400V, 43mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE2R7MEFC8X11 .5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2.7uF 400V 20% (8 X 11.5mm) Radial 3.5mm 43mA 15000h 105°C Bulk Product overview: 400LLE2R7MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uF, 400V, 43mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7uF, 400V, 43mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE2R7MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-4075-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4075-ND
Aluminum Electrolytic Capacitors 1189-4075-ND
2.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

2.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400LLE2R7MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400LLE2R7MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 400LLE2R7MEFC8X11.5
CAP ALUM 2.7UF 20% 400V RADIAL

CAP ALUM 2.7UF 20% 400V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Lle Series, 2.7 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0500 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Lle Series, 2.7 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
01X0500
Aluminium Electrolytic Capacitor, Lle Series, 2.7 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 01X0500
Aluminium Electrolytic Capacitor, LLE Series, 2.7 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, LLE Series, 2.7 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-400LLE2R7MEFC8X11.5 1189-4075-ND 400LLE2R7MEFC8X11.5 01X0500
Product Name 2.7uF 400V 43mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Lle Series, 2.7 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.7 microF 2.7 microF 2.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details