Rubycon Corporation Aluminum Electrolytic Capacitors 400LLE2.7MEFCT78X11.5

Description
2.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 400LLE2.7MEFCT78X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
400LLE2.7MEFCT78X11.5-ND
Aluminum Electrolytic Capacitors 400LLE2.7MEFCT78X11.5-ND
2.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

2.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400LLE2.7MEFCT78X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400LLE2.7MEFCT78X11.5
Capacitors - Aluminum Electrolytic Capacitors 400LLE2.7MEFCT78X11.5
CAP ALUM 2.7UF 20% 400V RADIAL

CAP ALUM 2.7UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 400LLE2.7MEFCT78X11.5-ND 400LLE2.7MEFCT78X11.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details