Rubycon Corporation Aluminum Electrolytic Capacitors 400LEX3R3MEFC8X11.5

Description
3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 400LEX3R3MEFC8X11.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
400LEX3R3MEFC8X11.5-ND
Aluminum Electrolytic Capacitors 400LEX3R3MEFC8X11.5-ND
3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400LEX3R3MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400LEX3R3MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 400LEX3R3MEFC8X11.5
CAP ALUM 3.3UF 20% 400V RADIAL

CAP ALUM 3.3UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 400LEX3R3MEFC8X11.5-ND 400LEX3R3MEFC8X11.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details