Rubycon Corporation Aluminum Electrolytic Capacitors 400KXW220MEFC18X45

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-400KXW220MEFC18X45-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400KXW220MEFC18X45-ND
Aluminum Electrolytic Capacitors 1189-400KXW220MEFC18X45-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Kxw Series, 220 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2450 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Kxw Series, 220 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
39K2450
Aluminium Electrolytic Capacitor, Kxw Series, 220 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 39K2450
Aluminium Electrolytic Capacitor, KXW Series, 220 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KXW Series, 220 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400KXW220MEFC18X45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400KXW220MEFC18X45
Capacitors - Aluminum Electrolytic Capacitors 400KXW220MEFC18X45
CAP ALUM 220UF 20% 400V RADIAL

CAP ALUM 220UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-400KXW220MEFC18X45-ND 39K2450 400KXW220MEFC18X45
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Kxw Series, 220 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers