120uF 400V Radial Aluminum Electrolytic Capacitor Product overview: 400KXW120MEFC18X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400KXW120MEFC18X3
120µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 400V, 20%, RADIAL; Capacitance:120µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
CAP ALUM 120UF 20% 400V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-400KXW120MEFC18X30 | 1189-2284-ND | 96M8515 | 400KXW120MEFC18X30 |
| Product Name | 120uF 400V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 120Uf, 400V, 20%, Radial; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF |