Rubycon Corporation Aluminum Electrolytic Capacitors 400KXW100MEFC16X30

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-400KXW100MEFC16X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400KXW100MEFC16X30-ND
Aluminum Electrolytic Capacitors 1189-400KXW100MEFC16X30-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
100uF 400V Capacitor
58-400KXW100MEFC16X30
100uF 400V Capacitor 58-400KXW100MEFC16X30
100uF 400V Aluminum Electrolytic Capacitor, Radial, 20% Product overview: 400KXW100MEFC16X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400KXW100MEFC16X3 0 can be used for catalog matching and distributor lookup.

100uF 400V Aluminum Electrolytic Capacitor, Radial, 20% Product overview: 400KXW100MEFC16X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400KXW100MEFC16X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RUBYCON 400KXW100MEFC16X30Electrolytic Capacitor, Miniature, KXW Series, 100 F,20%, 400 V, 16 mm, Radial Leaded - 683-400KXW100MEFC16X30 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 400KXW100MEFC16X30Electrolytic Capacitor, Miniature, KXW Series, 100 F,20%, 400 V, 16 mm, Radial Leaded
683-400KXW100MEFC16X30
RUBYCON 400KXW100MEFC16X30Electrolytic Capacitor, Miniature, KXW Series, 100 F,20%, 400 V, 16 mm, Radial Leaded 683-400KXW100MEFC16X30
RUBYCON 400KXW100MEFC16X30El ectrolytic Capacitor, Miniature, KXW Series, 100 F,20%, 400 V, 16 mm, Radial Leaded

RUBYCON 400KXW100MEFC16X30Electrolytic Capacitor, Miniature, KXW Series, 100 F,20%, 400 V, 16 mm, Radial Leaded

Supplier's Site
Aluminium Electrolytic Capacitor, Kxw Series, 100 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2449 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Kxw Series, 100 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
39K2449
Aluminium Electrolytic Capacitor, Kxw Series, 100 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 39K2449
Aluminium Electrolytic Capacitor, KXW Series, 100 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KXW Series, 100 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 400KXW100MEFC16X30 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400KXW100MEFC16X30
Aluminum Electrolytic Capacitors 400KXW100MEFC16X30
CAP ALUM 100UF 20% 400V RADIAL

CAP ALUM 100UF 20% 400V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400KXW100MEFC16X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400KXW100MEFC16X30
Capacitors - Aluminum Electrolytic Capacitors 400KXW100MEFC16X30
CAP ALUM 100UF 20% 400V RADIAL

CAP ALUM 100UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-400KXW100MEFC16X30-ND 58-400KXW100MEFC16X30 683-400KXW100MEFC16X30 39K2449 400KXW100MEFC16X30 400KXW100MEFC16X30
Product Name Aluminum Electrolytic Capacitors 100uF 400V Capacitor RUBYCON 400KXW100MEFC16X30Electrolytic Capacitor, Miniature, KXW Series, 100 F,20%, 400 V, 16 mm, Radial Leaded Aluminium Electrolytic Capacitor, Kxw Series, 100 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details