Rubycon Corporation Aluminum Electrolytic Capacitors 400HXW270MEFR18X50

Description
270µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-400HXW270MEFR18X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400HXW270MEFR18X50-ND
Aluminum Electrolytic Capacitors 1189-400HXW270MEFR18X50-ND
270µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

270µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 400HXW270MEFR18X50 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400HXW270MEFR18X50
Aluminum Electrolytic Capacitors 400HXW270MEFR18X50
CAP ALUM 270UF 20% 400V RADIAL

CAP ALUM 270UF 20% 400V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400HXW270MEFR18X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400HXW270MEFR18X50
Capacitors - Aluminum Electrolytic Capacitors 400HXW270MEFR18X50
CAP ALUM 270UF 20% 400V RADIAL

CAP ALUM 270UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-400HXW270MEFR18X50-ND 400HXW270MEFR18X50 400HXW270MEFR18X50
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details