Rubycon Corporation Aluminum Electrolytic Capacitors 400CXW150MEFC16X40

Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 400CXW150MEFC16X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
400CXW150MEFC16X40-ND
Aluminum Electrolytic Capacitors 400CXW150MEFC16X40-ND
150µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

150µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400CXW150MEFC16X40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400CXW150MEFC16X40
Capacitors - Aluminum Electrolytic Capacitors 400CXW150MEFC16X40
CAP ALUM 150UF 20% 400V RADIAL

CAP ALUM 150UF 20% 400V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Cxw Series, 150 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 94T6028 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Cxw Series, 150 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
94T6028
Aluminium Electrolytic Capacitor, Cxw Series, 150 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 94T6028
Aluminium Electrolytic Capacitor, CXW Series, 150 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, CXW Series, 150 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 400CXW150MEFC16X40-ND 400CXW150MEFC16X40 94T6028
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Cxw Series, 150 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details