Rubycon Corporation Aluminum Electrolytic Capacitors 400CXW100MEFC14.5X40

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4190-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4190-ND
Aluminum Electrolytic Capacitors 1189-4190-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Cxw Series, 100 F, 20%, 400 V, 14.5 Mm, Radial Leaded Rohs Compliant Rubycon - 06W1131 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Cxw Series, 100 F, 20%, 400 V, 14.5 Mm, Radial Leaded Rohs Compliant Rubycon
06W1131
Aluminium Electrolytic Capacitor, Cxw Series, 100 F, 20%, 400 V, 14.5 Mm, Radial Leaded Rohs Compliant Rubycon 06W1131
Aluminium Electrolytic Capacitor, CXW Series, 100 - F, - 20%, 400 V, 14.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, CXW Series, 100 - F, - 20%, 400 V, 14.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 400CXW100MEFC14.5X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400CXW100MEFC14.5X40
Capacitors - Aluminum Electrolytic Capacitors 400CXW100MEFC14.5X40
CAP ALUM 100UF 20% 400V RADIAL

CAP ALUM 100UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-4190-ND 06W1131 400CXW100MEFC14.5X40
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Cxw Series, 100 F, 20%, 400 V, 14.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details