Rubycon Corporation 39uF 400V 360mA Capacitor 400BXW39MEFR14.5X20

Description
Cap Aluminum Lytic 39uF 400V 20% (14.5 X 20mm) Radial 7.5mm 360mA 10000h 105°C Product overview: 400BXW39MEFR14.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 400V, 360mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 400V, 360mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW39MEFR14.5X 20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 39uF 400V 20% (14.5 X 20mm) Radial 7.5mm 360mA 10000h 105°C Product overview: 400BXW39MEFR14.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 400V, 360mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 400V, 360mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW39MEFR14.5X 20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
39uF 400V 360mA Capacitor
58-400BXW39MEFR14.5X20
39uF 400V 360mA Capacitor 58-400BXW39MEFR14.5X20
Cap Aluminum Lytic 39uF 400V 20% (14.5 X 20mm) Radial 7.5mm 360mA 10000h 105°C Product overview: 400BXW39MEFR14.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 400V, 360mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 400V, 360mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW39MEFR14.5X 20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 39uF 400V 20% (14.5 X 20mm) Radial 7.5mm 360mA 10000h 105°C Product overview: 400BXW39MEFR14.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 400V, 360mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 400V, 360mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW39MEFR14.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358233-400BXW39MEFR14.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358233-400BXW39MEFR14.5X20
Capacitors - Aluminum Electrolytic Capacitors 1358233-400BXW39MEFR14.5X20
Win Source Part Number: 1358233-400BXW39MEFR 14.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Rubycon Series: BXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 39 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 360 mA @ 120 Hz Ripple Current @ High Frequency: 900 mA @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.571" Dia (14.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358233-400BXW39MEFR14.5X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: BXW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 39 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 360 mA @ 120 Hz
Ripple Current @ High Frequency: 900 mA @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.571" Dia (14.50mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3136-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3136-ND
Aluminum Electrolytic Capacitors 1189-3136-ND
39µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

39µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 400BXW39MEFR14.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400BXW39MEFR14.5X20
Aluminum Electrolytic Capacitors 400BXW39MEFR14.5X20
CAP ALUM 39UF 20% 400V RADIAL

CAP ALUM 39UF 20% 400V RADIAL

Supplier's Site Datasheet
Cap, 39Μf, 400V, 20% Rohs Compliant Rubycon - 95AC7635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Μf, 400V, 20% Rohs Compliant Rubycon
95AC7635
Cap, 39Μf, 400V, 20% Rohs Compliant Rubycon 95AC7635
CAP, 39µF, 400V, 20% ROHS COMPLIANT: YES

CAP, 39µF, 400V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXW39MEFR14.5X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXW39MEFR14.5X20
Capacitors - Aluminum Electrolytic Capacitors 400BXW39MEFR14.5X20
CAP ALUM 39UF 20% 400V RADIAL

CAP ALUM 39UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-400BXW39MEFR14.5X20 1358233-400BXW39MEFR14.5X20 1189-3136-ND 400BXW39MEFR14.5X20 95AC7635 400BXW39MEFR14.5X20
Product Name 39uF 400V 360mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 39Μf, 400V, 20% Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39 microF 39 microF 39 microF 39 microF 39 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details