Rubycon Corporation Aluminum Electrolytic Capacitors 400BXW27MEFR12.5X20

Description
27µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
27µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3131-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3131-ND
Aluminum Electrolytic Capacitors 1189-3131-ND
27µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

27µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358007-400BXW27MEFR12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358007-400BXW27MEFR12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1358007-400BXW27MEFR12.5X20
Win Source Part Number: 1358007-400BXW27MEFR 12.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Rubycon Series: BXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 27 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 340 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358007-400BXW27MEFR12.5X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: BXW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 27 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 340 mA @ 120 Hz
Ripple Current @ High Frequency: 850 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
27uF 400V 340mA Capacitor
58-400BXW27MEFR12.5X20
27uF 400V 340mA Capacitor 58-400BXW27MEFR12.5X20
Cap Aluminum Lytic 27uF 400V 20% (12.5 X 20mm) Radial 5mm 340mA 10000h 105°C Product overview: 400BXW27MEFR12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 400V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 400V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW27MEFR12.5X 20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 27uF 400V 20% (12.5 X 20mm) Radial 5mm 340mA 10000h 105°C Product overview: 400BXW27MEFR12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 400V, 340mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 400V, 340mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW27MEFR12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP ALUM 27UF 20% 400V T/H - 683-400BXW27MEFR12.5X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 27UF 20% 400V T/H
683-400BXW27MEFR12.5X20
CAP ALUM 27UF 20% 400V T/H 683-400BXW27MEFR12.5X20
CAP ALUM 27UF 20% 400V T/H

CAP ALUM 27UF 20% 400V T/H

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 400BXW27MEFR12.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400BXW27MEFR12.5X20
Capacitors - Aluminum Electrolytic Capacitors 400BXW27MEFR12.5X20
CAP ALUM 27UF 20% 400V RADIAL

CAP ALUM 27UF 20% 400V RADIAL

Supplier's Site
Cap, 27Μf, 400V, 20% Rohs Compliant Rubycon - 95AC7633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Μf, 400V, 20% Rohs Compliant Rubycon
95AC7633
Cap, 27Μf, 400V, 20% Rohs Compliant Rubycon 95AC7633
CAP, 27µF, 400V, 20% ROHS COMPLIANT: YES

CAP, 27µF, 400V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3131-ND 1358007-400BXW27MEFR12.5X20 58-400BXW27MEFR12.5X20 683-400BXW27MEFR12.5X20 400BXW27MEFR12.5X20 95AC7633
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 27uF 400V 340mA Capacitor CAP ALUM 27UF 20% 400V T/H Capacitors - Aluminum Electrolytic Capacitors Cap, 27Μf, 400V, 20% Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details