12uF 400V Radial Aluminum Electrolytic Capacitor Product overview: 400BXW12MEFR10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW12MEFR10X16
12µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP, 12µF, 400V, 20% ROHS COMPLIANT: YES
CAP ALUM 12UF 20% 400V RADIAL
CAP ALUM 12UF 20% 400V RADIAL
Cap Aluminum 12uF 400V 20% (10 X 16mm) Radial Aluminum Cylindrical Can 5mm 160mA 10000 hr 105°C Bulk
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-400BXW12MEFR10X16 | 1189-3126-ND | 14AC7882 | 400BXW12MEFR10X16 | 400BXW12MEFR10X16 | 683-400BXW12MEFR10X16 |
| Product Name | 12uF 400V Capacitor | Aluminum Electrolytic Capacitors | Cap, 12Μf, 400V, 20% Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap Aluminum 12uF 400V 20% (10 X 16mm) Radial Aluminum Cylindrical Can 5mm 160mA 10000 hr 105°C Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 12 microF | 12 microF | 12 microF | 12 microF | 12 microF |