Rubycon Corporation Aluminum Electrolytic Capacitors 400BXW100MEFR16X35

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3160-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3160-ND
Aluminum Electrolytic Capacitors 1189-3160-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXW100MEFR16X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXW100MEFR16X35
Capacitors - Aluminum Electrolytic Capacitors 400BXW100MEFR16X35
CAP ALUM 100UF 20% 400V RADIAL

CAP ALUM 100UF 20% 400V RADIAL

Supplier's Site
Cap, 100Μf, 400V, 20% Rohs Compliant Rubycon - 14AC7881 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 400V, 20% Rohs Compliant Rubycon
14AC7881
Cap, 100Μf, 400V, 20% Rohs Compliant Rubycon 14AC7881
CAP, 100µF, 400V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 400V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3160-ND 400BXW100MEFR16X35 14AC7881
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 100Μf, 400V, 20% Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details