Rubycon Corporation Aluminum Electrolytic Capacitors 400BXW100MEFR16X30

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3159-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3159-ND
Aluminum Electrolytic Capacitors 1189-3159-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
100uF 400V Capacitor
58-400BXW100MEFR16X30
100uF 400V Capacitor 58-400BXW100MEFR16X30
100uF 400V Radial Aluminum Electrolytic Capacitor Product overview: 400BXW100MEFR16X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW100MEFR16X3 0 can be used for catalog matching and distributor lookup.

100uF 400V Radial Aluminum Electrolytic Capacitor Product overview: 400BXW100MEFR16X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXW100MEFR16X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXW100MEFR16X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXW100MEFR16X30
Capacitors - Aluminum Electrolytic Capacitors 400BXW100MEFR16X30
CAP ALUM 100UF 20% 400V RADIAL

CAP ALUM 100UF 20% 400V RADIAL

Supplier's Site
Cap, Alu Elec, 100Uf, 400V, Radial; Capacitance Rubycon - 38AJ4955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 400V, Radial; Capacitance Rubycon
38AJ4955
Cap, Alu Elec, 100Uf, 400V, Radial; Capacitance Rubycon 38AJ4955
CAP, ALU ELEC, 100UF, 400V, RADIAL; Capacitance:100µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:30mm; Operating RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 400V, RADIAL; Capacitance:100µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:30mm; Operating RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - 400BXW100MEFR16X30 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400BXW100MEFR16X30
Aluminum Electrolytic Capacitors 400BXW100MEFR16X30
CAP ALUM 100UF 20% 400V RADIAL

CAP ALUM 100UF 20% 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3159-ND 58-400BXW100MEFR16X30 400BXW100MEFR16X30 38AJ4955 400BXW100MEFR16X30
Product Name Aluminum Electrolytic Capacitors 100uF 400V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 100Uf, 400V, Radial; Capacitance Rubycon Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details