100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Cap Aluminum Lytic 100uF 400V 20% (12.5 X 50mm) Radial 5mm 760mA 12000h 105°C Product overview: 400BXW100MEFR12.5X50
CAP ALUM 100UF 20% 400V RADIAL
CAP, ALU ELEC, 100UF, 400V, RADIAL; Capacitance:100µF; Voltage Rating:400V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:50mm; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3156-ND | 58-400BXW100MEFR12.5X50 | 400BXW100MEFR12.5X50 | 38AJ4954 |
| Product Name | Aluminum Electrolytic Capacitors | 100uF 400V 760mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 100Uf, 400V, Radial; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |