Rubycon Corporation Aluminum Electrolytic Capacitors 400BXF47MEFC16X20

Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 400BXF47MEFC16X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
400BXF47MEFC16X20-ND
Aluminum Electrolytic Capacitors 400BXF47MEFC16X20-ND
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

47µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 400BXF47MEFC16X20 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
400BXF47MEFC16X20
Aluminum Electrolytic Capacitors 400BXF47MEFC16X20
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXF47MEFC16X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXF47MEFC16X20
Capacitors - Aluminum Electrolytic Capacitors 400BXF47MEFC16X20
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 400BXF47MEFC16X20-ND 400BXF47MEFC16X20 400BXF47MEFC16X20
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details