Rubycon Corporation Aluminum Electrolytic Capacitors 400BXC68MEFC18X25

Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4188-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4188-ND
Aluminum Electrolytic Capacitors 1189-4188-ND
68µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

68µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Bxc Series, 68 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 13T1495 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Bxc Series, 68 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
13T1495
Aluminium Electrolytic Capacitor, Bxc Series, 68 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 13T1495
Aluminium Electrolytic Capacitor, BXC Series, 68 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, BXC Series, 68 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXC68MEFC18X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400BXC68MEFC18X25
Capacitors - Aluminum Electrolytic Capacitors 400BXC68MEFC18X25
CAP ALUM 68UF 20% 400V RADIAL

CAP ALUM 68UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-4188-ND 13T1495 400BXC68MEFC18X25
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Bxc Series, 68 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713202 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details