Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 400BXC33MEFC16X20

Description
Win Source Part Number: 1357650-400BXC33MEFC 16X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: BXC Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 360 mA @ 120 Hz Ripple Current @ High Frequency: 900 mA @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote
Description
Win Source Part Number: 1357650-400BXC33MEFC 16X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: BXC Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 360 mA @ 120 Hz Ripple Current @ High Frequency: 900 mA @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1357650-400BXC33MEFC16X20 is a radial lead aluminum electrolytic capacitor with a capacitance of 33 µF and a rated voltage of 400 V. It operates within a temperature range of -25°C to 105°C and has a lifetime of 12,000 hours at 105°C. The capacitor features a tolerance of ±20% and is designed for general-purpose applications, including LED lighting power circuits. It has a ripple current rating of 360 mA at 120 Hz and 900 mA at 100 kHz. The component is polarized and comes in a bulk package, suitable for through-hole mounting. The dimensions include a diameter of 16.00 mm and a maximum height of 22.00 mm, with a lead spacing of 7.50 mm.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1357650-400BXC33MEFC16X20 is a radial lead aluminum electrolytic capacitor with a capacitance of 33 µF and a rated voltage of 400 V. It operates within a temperature range of -25°C to 105°C and has a lifetime of 12,000 hours at 105°C. The capacitor features a tolerance of ±20% and is designed for general-purpose applications, including LED lighting power circuits. It has a ripple current rating of 360 mA at 120 Hz and 900 mA at 100 kHz. The component is polarized and comes in a bulk package, suitable for through-hole mounting. The dimensions include a diameter of 16.00 mm and a maximum height of 22.00 mm, with a lead spacing of 7.50 mm.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1357650-400BXC33MEFC16X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357650-400BXC33MEFC16X20
Capacitors - Aluminum Electrolytic Capacitors 1357650-400BXC33MEFC16X20
Win Source Part Number: 1357650-400BXC33MEFC 16X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: BXC Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 12000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 360 mA @ 120 Hz Ripple Current @ High Frequency: 900 mA @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357650-400BXC33MEFC16X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: BXC
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 12000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 360 mA @ 120 Hz
Ripple Current @ High Frequency: 900 mA @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
33uF 400V 900mA Capacitor
58-400BXC33MEFC16X20
33uF 400V 900mA Capacitor 58-400BXC33MEFC16X20
Cap Aluminum Lytic 33uF 400V 20% (16 X 20mm) Radial 7.5mm 900mA 12000h 105°C Bulk Product overview: 400BXC33MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 400V, 900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 400V, 900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXC33MEFC16X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 33uF 400V 20% (16 X 20mm) Radial 7.5mm 900mA 12000h 105°C Bulk Product overview: 400BXC33MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 400V, 900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 400V, 900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400BXC33MEFC16X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-400BXC33MEFC16X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400BXC33MEFC16X20-ND
Aluminum Electrolytic Capacitors 1189-400BXC33MEFC16X20-ND
33µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

33µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXC33MEFC16X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400BXC33MEFC16X20
Capacitors - Aluminum Electrolytic Capacitors 400BXC33MEFC16X20
CAP ALUM 33UF 20% 400V RADIAL

CAP ALUM 33UF 20% 400V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
400BXC33MEFC16X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 400BXC33MEFC16X20
33uF 400V ±20% Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

33uF 400V ±20% Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Bxc Series, 33 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 13T1492 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Bxc Series, 33 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
13T1492
Aluminium Electrolytic Capacitor, Bxc Series, 33 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 13T1492
Aluminium Electrolytic Capacitor, BXC Series, 33 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, BXC Series, 33 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
RUBYCON 400BXC33MEFC16X20Electrolytic Capacitor, Miniature, BXC Series, 33 F,20%, 400 V, 16 mm, Radial Leaded - 683-400BXC33MEFC16X20 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 400BXC33MEFC16X20Electrolytic Capacitor, Miniature, BXC Series, 33 F,20%, 400 V, 16 mm, Radial Leaded
683-400BXC33MEFC16X20
RUBYCON 400BXC33MEFC16X20Electrolytic Capacitor, Miniature, BXC Series, 33 F,20%, 400 V, 16 mm, Radial Leaded 683-400BXC33MEFC16X20
RUBYCON 400BXC33MEFC16X20Ele ctrolytic Capacitor, Miniature, BXC Series, 33 F,20%, 400 V, 16 mm, Radial Leaded

RUBYCON 400BXC33MEFC16X20Electrolytic Capacitor, Miniature, BXC Series, 33 F,20%, 400 V, 16 mm, Radial Leaded

Supplier's Site
Aluminum Electrolytic Capacitors - 400BXC33MEFC16X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400BXC33MEFC16X20
Aluminum Electrolytic Capacitors 400BXC33MEFC16X20
CAP ALUM 33UF 20% 400V RADIAL

CAP ALUM 33UF 20% 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1357650-400BXC33MEFC16X20 58-400BXC33MEFC16X20 1189-400BXC33MEFC16X20-ND 400BXC33MEFC16X20 400BXC33MEFC16X20 13T1492 683-400BXC33MEFC16X20 400BXC33MEFC16X20
Product Name Capacitors - Aluminum Electrolytic Capacitors 33uF 400V 900mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminium Electrolytic Capacitor, Bxc Series, 33 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon RUBYCON 400BXC33MEFC16X20Electrolytic Capacitor, Miniature, BXC Series, 33 F,20%, 400 V, 16 mm, Radial Leaded Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details