Rubycon Corporation Aluminum Electrolytic Capacitors 400BXC22MEFC12.5X25

Description
22µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-400BXC22MEFC12.5X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400BXC22MEFC12.5X25-ND
Aluminum Electrolytic Capacitors 1189-400BXC22MEFC12.5X25-ND
22µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

22µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Bxc Series, 22 F, 20%, 400 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 13T1491 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Bxc Series, 22 F, 20%, 400 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
13T1491
Aluminium Electrolytic Capacitor, Bxc Series, 22 F, 20%, 400 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 13T1491
Aluminium Electrolytic Capacitor, BXC Series, 22 - F, - 20%, 400 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, BXC Series, 22 - F, - 20%, 400 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400BXC22MEFC12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400BXC22MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 400BXC22MEFC12.5X25
CAP ALUM 22UF 20% 400V RADIAL

CAP ALUM 22UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-400BXC22MEFC12.5X25-ND 13T1491 400BXC22MEFC12.5X25
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Bxc Series, 22 F, 20%, 400 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details