Rubycon Corporation 330uF 385V 1320mA Capacitor 385MXC330MEFCSN30X40

Description
Cap Aluminum Lytic 330uF 385V 20% (30 X 40mm) Snap-In 10mm 1320mA 3000h 105°C Bulk Product overview: 385MXC330MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 385V, 1320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 385V, 1320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-385MXC330MEFCSN30 X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 385V 20% (30 X 40mm) Snap-In 10mm 1320mA 3000h 105°C Bulk Product overview: 385MXC330MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 385V, 1320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 385V, 1320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-385MXC330MEFCSN30 X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330uF 385V 1320mA Capacitor - 58-385MXC330MEFCSN30X40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330uF 385V 1320mA Capacitor
58-385MXC330MEFCSN30X40
330uF 385V 1320mA Capacitor 58-385MXC330MEFCSN30X40
Cap Aluminum Lytic 330uF 385V 20% (30 X 40mm) Snap-In 10mm 1320mA 3000h 105°C Bulk Product overview: 385MXC330MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 385V, 1320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 385V, 1320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-385MXC330MEFCSN30 X40 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 385V 20% (30 X 40mm) Snap-In 10mm 1320mA 3000h 105°C Bulk Product overview: 385MXC330MEFCSN30X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 385V, 1320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 385V, 1320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-385MXC330MEFCSN30X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-385MXC330MEFCSN30X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-385MXC330MEFCSN30X40-ND
Aluminum Electrolytic Capacitors 1189-385MXC330MEFCSN30X40-ND
330µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

330µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 385MXC330MEFCSN30X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
385MXC330MEFCSN30X40
Capacitors - Aluminum Electrolytic Capacitors 385MXC330MEFCSN30X40
CAP ALUM 330UF 20% 385V SNAP

CAP ALUM 330UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-385MXC330MEFCSN30X40 1189-385MXC330MEFCSN30X40-ND 385MXC330MEFCSN30X40
Product Name 330uF 385V 1320mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details