Rubycon Corporation 330uF 35V 1240mA Capacitor 35ZLS330MEFC10X12.5

Description
Cap Aluminum Lytic 330uF 35V 20% (10 X 12.5mm) Radial 5mm 1240mA 6000h 105°C Product overview: 35ZLS330MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 1240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 1240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLS330MEFC10X12 .5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 35V 20% (10 X 12.5mm) Radial 5mm 1240mA 6000h 105°C Product overview: 35ZLS330MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 1240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 1240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLS330MEFC10X12 .5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 35V 1240mA Capacitor
58-35ZLS330MEFC10X12.5
330uF 35V 1240mA Capacitor 58-35ZLS330MEFC10X12.5
Cap Aluminum Lytic 330uF 35V 20% (10 X 12.5mm) Radial 5mm 1240mA 6000h 105°C Product overview: 35ZLS330MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 1240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 1240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLS330MEFC10X12 .5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 35V 20% (10 X 12.5mm) Radial 5mm 1240mA 6000h 105°C Product overview: 35ZLS330MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 1240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 1240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLS330MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2596-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2596-ND
Aluminum Electrolytic Capacitors 1189-2596-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Zls Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y5349 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
75Y5349
Electrolytic Capacitor, Zls Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 75Y5349
Electrolytic Capacitor, ZLS Series, 330 F, 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 330 F, 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLS330MEFC10X12.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLS330MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 35ZLS330MEFC10X12.5
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-35ZLS330MEFC10X12.5 1189-2596-ND 75Y5349 35ZLS330MEFC10X12.5
Product Name 330uF 35V 1240mA Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Zls Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713250 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details