Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 35ZLS270MEFC8X16

Description
Win Source Part Number: 1351768-35ZLS270MEFC 8X16 Category: Capacitors - Aluminum Electrolytic Capacitors Series: ZLS Package: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.138" (3.50mm) Impedance: 48 mOhms Lifetime @ Temp.: 6000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 605 mA @ 120 Hz Ripple Current @ High Frequency: 1.21 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1351768-35ZLS270MEFC 8X16 Category: Capacitors - Aluminum Electrolytic Capacitors Series: ZLS Package: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.138" (3.50mm) Impedance: 48 mOhms Lifetime @ Temp.: 6000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 605 mA @ 120 Hz Ripple Current @ High Frequency: 1.21 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1351768-35ZLS270MEFC8X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351768-35ZLS270MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 1351768-35ZLS270MEFC8X16
Win Source Part Number: 1351768-35ZLS270MEFC 8X16 Category: Capacitors - Aluminum Electrolytic Capacitors Series: ZLS Package: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.138" (3.50mm) Impedance: 48 mOhms Lifetime @ Temp.: 6000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 605 mA @ 120 Hz Ripple Current @ High Frequency: 1.21 A @ 100 kHz

Win Source Part Number: 1351768-35ZLS270MEFC8X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: ZLS
Package: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 1,000
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 48 mOhms
Lifetime @ Temp.: 6000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 605 mA @ 120 Hz
Ripple Current @ High Frequency: 1.21 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2595-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2595-ND
Aluminum Electrolytic Capacitors 1189-2595-ND
270µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

270µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLS270MEFC8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLS270MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 35ZLS270MEFC8X16
CAP ALUM 270UF 20% 35V RADIAL

CAP ALUM 270UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1351768-35ZLS270MEFC8X16 1189-2595-ND 35ZLS270MEFC8X16
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers