Rubycon Corporation 330uF 35V 2.55A Capacitor 35ZLK330M10X16

Description
330uF 35V Aluminum Electrolytic Capacitor, Radial, 10x16mm, 2.55A Product overview: 35ZLK330M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 2.55A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 2.55A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLK330M10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 35V Aluminum Electrolytic Capacitor, Radial, 10x16mm, 2.55A Product overview: 35ZLK330M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 2.55A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 2.55A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLK330M10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 35V 2.55A Capacitor
58-35ZLK330M10X16
330uF 35V 2.55A Capacitor 58-35ZLK330M10X16
330uF 35V Aluminum Electrolytic Capacitor, Radial, 10x16mm, 2.55A Product overview: 35ZLK330M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 2.55A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 2.55A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLK330M10X16 can be used for catalog matching and distributor lookup.

330uF 35V Aluminum Electrolytic Capacitor, Radial, 10x16mm, 2.55A Product overview: 35ZLK330M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V, 2.55A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, 2.55A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLK330M10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7258164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258164
Aluminium Capacitors 7258164
Capacitor Al 105deg 330uF 35V 10x16

Capacitor Al 105deg 330uF 35V 10x16

Supplier's Site
Aluminium Capacitors - 7258164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258164P
Aluminium Capacitors 7258164P
Capacitor Al 105deg 330uF 35V 10x16

Capacitor Al 105deg 330uF 35V 10x16

Supplier's Site
Aluminium Capacitors - 1727546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727546
Aluminium Capacitors 1727546
Capacitor Al 105deg 330uF 35V 10x16

Capacitor Al 105deg 330uF 35V 10x16

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1069711-35ZLK330M10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1069711-35ZLK330M10X16
Capacitors - Aluminum Electrolytic Capacitors 1069711-35ZLK330M10X16
Win Source Part Number: 1069711-35ZLK330M10X 16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZLK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) Impedance: 38 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): EEU-FM1V331; EEUFM1V331B; UPW1V331MPD1TD; ELXZ350ETD331MJ16S; 25ZLK330M8X16; ELXY250ETD331MJ16S35 ZLK330M 10X16; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 765 mA @ 120 Hz Ripple Current @ High Frequency: 2.55 A @ 100 kHz

Win Source Part Number: 1069711-35ZLK330M10X16
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ZLK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 1,000
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 38 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): EEU-FM1V331; EEUFM1V331B; UPW1V331MPD1TD; ELXZ350ETD331MJ16S; 25ZLK330M8X16; ELXY250ETD331MJ16S35ZLK330M 10X16;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 765 mA @ 120 Hz
Ripple Current @ High Frequency: 2.55 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-35ZLK330M10X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35ZLK330M10X16-ND
Aluminum Electrolytic Capacitors 1189-35ZLK330M10X16-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLK330M10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLK330M10X16
Capacitors - Aluminum Electrolytic Capacitors 35ZLK330M10X16
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zl Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 13T1486 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
13T1486
Aluminium Electrolytic Capacitor, Zl Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 13T1486
Aluminium Electrolytic Capacitor, ZL Series, 330 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 330 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35ZLK330M10X16 7258164 7258164P 1069711-35ZLK330M10X16 1189-35ZLK330M10X16-ND 35ZLK330M10X16 13T1486
Product Name 330uF 35V 2.55A Capacitor Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M350A082-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details