47µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Rubycon 35ZLJ47M5X11 Capacitor
Rubycon 35ZLJ47M5X11 Capacitor
Rubycon 35ZLJ47M5X11 Capacitor
47uF 35V Aluminum Electrolytic Capacitor, Radial 5x11mm Product overview: 35ZLJ47M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLJ47M5X11 can be used for catalog matching and distributor lookup.
CAP ALUM 47UF 20% 35V RADIAL
Aluminium Electrolytic Capacitor, ZLJ Series, 47 - F, - 20%, 35 V, 5 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2272-ND | 7258966 | 7258966P | 58-35ZLJ47M5X11 | 35ZLJ47M5X11 | 13T7137 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 47uF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlj Series, 47 F, 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |