Rubycon Corporation Aluminum Electrolytic Capacitors 35ZLJ220M8X16

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1305-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1305-ND
Aluminum Electrolytic Capacitors 1189-1305-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7258978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7258978P
Aluminium Capacitors 7258978P
Rubycon 35ZLJ220M8X16 Capacitor

Rubycon 35ZLJ220M8X16 Capacitor

Supplier's Site
Aluminium Capacitors - 1726222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726222
Aluminium Capacitors 1726222
Rubycon 35ZLJ220M8X16 Capacitor

Rubycon 35ZLJ220M8X16 Capacitor

Supplier's Site
Aluminium Electrolytic Capacitor, Zlj Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 84R1090 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
84R1090
Aluminium Electrolytic Capacitor, Zlj Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 84R1090
Aluminium Electrolytic Capacitor, ZLJ Series, 220 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 220 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLJ220M8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLJ220M8X16
Capacitors - Aluminum Electrolytic Capacitors 35ZLJ220M8X16
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1305-ND 7258978P 1726222 84R1090 35ZLJ220M8X16
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details