Rubycon Corporation Aluminum Electrolytic Capacitors 35ZLJ100MT16.3X11

Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-35ZLJ100MT16.3X11TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35ZLJ100MT16.3X11TB-ND
Aluminum Electrolytic Capacitors 1189-35ZLJ100MT16.3X11TB-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-35ZLJ100MT16.3X11CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35ZLJ100MT16.3X11CT-ND
Aluminum Electrolytic Capacitors 1189-35ZLJ100MT16.3X11CT-ND
CAP ALUM 100UF 20% 35V RADIAL TH

CAP ALUM 100UF 20% 35V RADIAL TH

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357765-35ZLJ100MT16.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357765-35ZLJ100MT16.3X11
Capacitors - Aluminum Electrolytic Capacitors 1357765-35ZLJ100MT16.3X11
Win Source Part Number: 1357765-35ZLJ100MT16 .3X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Rubycon Series: ZLJ Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 7000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 350 mA @ 120 Hz Ripple Current @ High Frequency: 700 mA @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 170 mOhms Product Status: Active

Win Source Part Number: 1357765-35ZLJ100MT16.3X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: ZLJ
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 7000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 350 mA @ 120 Hz
Ripple Current @ High Frequency: 700 mA @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 170 mOhms
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
100uF 35V 700mA Capacitor
58-35ZLJ100MT16.3X11
100uF 35V 700mA Capacitor 58-35ZLJ100MT16.3X11
Cap Aluminum Lytic 100uF 35V 20% (6.3 X 11mm) Radial 2.5mm 700mA 7000h 105°C Ammo Product overview: 35ZLJ100MT16.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLJ100MT16.3X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 35V 20% (6.3 X 11mm) Radial 2.5mm 700mA 7000h 105°C Ammo Product overview: 35ZLJ100MT16.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 35V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 35V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLJ100MT16.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35ZLJ100MT16.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLJ100MT16.3X11
Aluminum Electrolytic Capacitors 35ZLJ100MT16.3X11
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLJ100MT16.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLJ100MT16.3X11
Capacitors - Aluminum Electrolytic Capacitors 35ZLJ100MT16.3X11
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-35ZLJ100MT16.3X11TB-ND 1357765-35ZLJ100MT16.3X11 58-35ZLJ100MT16.3X11 35ZLJ100MT16.3X11 35ZLJ100MT16.3X11
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100uF 35V 700mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 2002-105PMB122KTP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers