Cap Aluminum Lytic 680uF 35V 20% (10 X 23mm) Radial 5mm 2250mA 10000h 105°C Ammo Product overview: 35ZLH680MEFCT810X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 35V, 2250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 35V, 2250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH680MEFCT810X
CAP ALUM 680UF 20% 35V RADIAL TH
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 680UF 20% 35V RADIAL
Aluminium Electrolytic Capacitor, ZLH Series, 680 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 680UF 20% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-35ZLH680MEFCT810X23 | 1189-35ZLH680MEFCT810X23CT-ND | 35ZLH680MEFCT810X23 | 08X5027 | 35ZLH680MEFCT810X23 |
| Product Name | 680uF 35V 2250mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 680 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |