Rubycon Corporation 680uF 35V Capacitor 35ZLH680MEFC10X23

Description
680uF 35V Radial Aluminum Electrolytic Capacitor Product overview: 35ZLH680MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH680MEFC10X23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680uF 35V Radial Aluminum Electrolytic Capacitor Product overview: 35ZLH680MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH680MEFC10X23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 35V Capacitor
58-35ZLH680MEFC10X23
680uF 35V Capacitor 58-35ZLH680MEFC10X23
680uF 35V Radial Aluminum Electrolytic Capacitor Product overview: 35ZLH680MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH680MEFC10X23 can be used for catalog matching and distributor lookup.

680uF 35V Radial Aluminum Electrolytic Capacitor Product overview: 35ZLH680MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH680MEFC10X23 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1749-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1749-ND
Aluminum Electrolytic Capacitors 1189-1749-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307286-35ZLH680MEFC10X23 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307286-35ZLH680MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 1307286-35ZLH680MEFC10X23
Win Source Part Number: 1307286-35ZLH680MEFC 10X23 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZLH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 1,000 Capacitance: 680 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) Impedance: 18 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 35ZLH680MEFC10X23,11 89-1749 Ripple Current @ Low Frequency: 1.238 A @ 120 Hz Ripple Current @ High Frequency: 2.25 A @ 100 kHz

Win Source Part Number: 1307286-35ZLH680MEFC10X23
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ZLH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 1,000
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 18 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 35ZLH680MEFC10X23,1189-1749
Ripple Current @ Low Frequency: 1.238 A @ 120 Hz
Ripple Current @ High Frequency: 2.25 A @ 100 kHz

Buy Now Datasheet
Aluminium Capacitors - 7037560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037560
Aluminium Capacitors 7037560
Rubycon 35ZLH680MEFC10X23 Capacitor

Rubycon 35ZLH680MEFC10X23 Capacitor

Supplier's Site
Aluminium Capacitors - 7037560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037560P
Aluminium Capacitors 7037560P
Rubycon 35ZLH680MEFC10X23 Capacitor

Rubycon 35ZLH680MEFC10X23 Capacitor

Supplier's Site
Aluminium Capacitors - 1728027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728027
Aluminium Capacitors 1728027
Rubycon 35ZLH680MEFC10X23 Capacitor

Rubycon 35ZLH680MEFC10X23 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor, 680Uf, 35V, 20%, Radial; Capacitance Rubycon - 39K2347 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 680Uf, 35V, 20%, Radial; Capacitance Rubycon
39K2347
Aluminum Electrolytic Capacitor, 680Uf, 35V, 20%, Radial; Capacitance Rubycon 39K2347
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 35V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 35V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35ZLH680MEFC10X23 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLH680MEFC10X23
Aluminum Electrolytic Capacitors 35ZLH680MEFC10X23
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35ZLH680MEFC10X23
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35ZLH680MEFC10X23
680uF 35V ±20% Plugin,D10xL23mm Aluminum Electrolytic Capacitors - Leaded ROHS

680uF 35V ±20% Plugin,D10xL23mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH680MEFC10X23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH680MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 35ZLH680MEFC10X23
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site
RUBYCON 35ZLH680MEFC10X23Electrolytic Capacitor, Miniature, ZLH Series, 680 F,20%, 35 V, 10 mm, Radial Leaded - 683-35ZLH680MEFC10X23 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 35ZLH680MEFC10X23Electrolytic Capacitor, Miniature, ZLH Series, 680 F,20%, 35 V, 10 mm, Radial Leaded
683-35ZLH680MEFC10X23
RUBYCON 35ZLH680MEFC10X23Electrolytic Capacitor, Miniature, ZLH Series, 680 F,20%, 35 V, 10 mm, Radial Leaded 683-35ZLH680MEFC10X23
RUBYCON 35ZLH680MEFC10X23Ele ctrolytic Capacitor, Miniature, ZLH Series, 680 F,20%, 35 V, 10 mm, Radial Leaded

RUBYCON 35ZLH680MEFC10X23Electrolytic Capacitor, Miniature, ZLH Series, 680 F,20%, 35 V, 10 mm, Radial Leaded

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35ZLH680MEFC10X23 1189-1749-ND 1307286-35ZLH680MEFC10X23 7037560 7037560P 39K2347 35ZLH680MEFC10X23 35ZLH680MEFC10X23 35ZLH680MEFC10X23 683-35ZLH680MEFC10X23
Product Name 680uF 35V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 680Uf, 35V, 20%, Radial; Capacitance Rubycon Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors RUBYCON 35ZLH680MEFC10X23Electrolytic Capacitor, Miniature, ZLH Series, 680 F,20%, 35 V, 10 mm, Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers