Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 35ZLH470MEFCT810X16

Description
Manufacturer: Rubycon Win Source Part Number: 1329406-35ZLH470MEFC T810X16 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 500 Mounting: Through Hole Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) Impedance: 28 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-4003-1,1189-400 3-ND,35ZLH470MEFCT81 0X16-ND,1189-4003,11 89-4003-3 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 968 mA @ 120 Hz Ripple Current @ High Frequency: 1.76 A @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 1329406-35ZLH470MEFC T810X16 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 500 Mounting: Through Hole Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) Impedance: 28 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-4003-1,1189-400 3-ND,35ZLH470MEFCT81 0X16-ND,1189-4003,11 89-4003-3 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 968 mA @ 120 Hz Ripple Current @ High Frequency: 1.76 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1329406-35ZLH470MEFCT810X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1329406-35ZLH470MEFCT810X16
Capacitors - Aluminum Electrolytic Capacitors 1329406-35ZLH470MEFCT810X16
Manufacturer: Rubycon Win Source Part Number: 1329406-35ZLH470MEFC T810X16 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 500 Mounting: Through Hole Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) Impedance: 28 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-4003-1,1189-400 3-ND,35ZLH470MEFCT81 0X16-ND,1189-4003,11 89-4003-3 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 968 mA @ 120 Hz Ripple Current @ High Frequency: 1.76 A @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1329406-35ZLH470MEFCT810X16
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 28 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-4003-1,1189-4003-ND,35ZLH470MEFCT810X16-ND,1189-4003,1189-4003-3
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 968 mA @ 120 Hz
Ripple Current @ High Frequency: 1.76 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-4003-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4003-1-ND
Aluminum Electrolytic Capacitors 1189-4003-1-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-4003-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4003-3-ND
Aluminum Electrolytic Capacitors 1189-4003-3-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 35V 1760mA Capacitor
58-35ZLH470MEFCT810X16
470uF 35V 1760mA Capacitor 58-35ZLH470MEFCT810X16
Cap Aluminum Lytic 470uF 35V 20% (10 X 16mm) Radial 5mm 1760mA 10000h 105°C Ammo Product overview: 35ZLH470MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 35V, 1760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 35V, 1760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH470MEFCT810X 16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 35V 20% (10 X 16mm) Radial 5mm 1760mA 10000h 105°C Ammo Product overview: 35ZLH470MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 35V, 1760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 35V, 1760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH470MEFCT810X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH470MEFCT810X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH470MEFCT810X16
Capacitors - Aluminum Electrolytic Capacitors 35ZLH470MEFCT810X16
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35ZLH470MEFCT810X16
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35ZLH470MEFCT810X16
470uF 35V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 35V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
CAP ALUM 470UF 20% 35V RADIAL - 683-35ZLH470MEFCT810X16 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 470UF 20% 35V RADIAL
683-35ZLH470MEFCT810X16
CAP ALUM 470UF 20% 35V RADIAL 683-35ZLH470MEFCT810X16
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329406-35ZLH470MEFCT810X16 1189-4003-1-ND 58-35ZLH470MEFCT810X16 35ZLH470MEFCT810X16 35ZLH470MEFCT810X16 683-35ZLH470MEFCT810X16
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 470uF 35V 1760mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded CAP ALUM 470UF 20% 35V RADIAL
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers