Rubycon Corporation Aluminum Electrolytic Capacitors 35ZLH470MEFC10X16

Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1890-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1890-ND
Aluminum Electrolytic Capacitors 1189-1890-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307287-35ZLH470MEFC10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307287-35ZLH470MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 1307287-35ZLH470MEFC10X16
Win Source Part Number: 1307287-35ZLH470MEFC 10X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ZLH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.689" (17.50mm) Standard Package: 1,000 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.197" (5.00mm) Impedance: 28 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 35ZLH470MEFC10X16,11 89-1890 Ripple Current @ Low Frequency: 968 mA @ 120 Hz Ripple Current @ High Frequency: 1.76 A @ 100 kHz

Win Source Part Number: 1307287-35ZLH470MEFC10X16
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ZLH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 1,000
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 28 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 35ZLH470MEFC10X16,1189-1890
Ripple Current @ Low Frequency: 968 mA @ 120 Hz
Ripple Current @ High Frequency: 1.76 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
470uF 35V 1.76A Capacitor
58-35ZLH470MEFC10X16
470uF 35V 1.76A Capacitor 58-35ZLH470MEFC10X16
470uF 35V Radial Aluminum Electrolytic Capacitor 20% 1.76A Product overview: 35ZLH470MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 35V, 1.76A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 35V, 1.76A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH470MEFC10X16 can be used for catalog matching and distributor lookup.

470uF 35V Radial Aluminum Electrolytic Capacitor 20% 1.76A Product overview: 35ZLH470MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 35V, 1.76A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 35V, 1.76A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH470MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7037557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037557
Aluminium Capacitors 7037557
Rubycon 35ZLH470MEFC10X16 Capacitor

Rubycon 35ZLH470MEFC10X16 Capacitor

Supplier's Site
Aluminium Capacitors - 7037557P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037557P
Aluminium Capacitors 7037557P
Rubycon 35ZLH470MEFC10X16 Capacitor

Rubycon 35ZLH470MEFC10X16 Capacitor

Supplier's Site
Aluminium Capacitors - 1726238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726238
Aluminium Capacitors 1726238
Rubycon 35ZLH470MEFC10X16 Capacitor

Rubycon 35ZLH470MEFC10X16 Capacitor

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35ZLH470MEFC10X16
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35ZLH470MEFC10X16
470uF 35V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 35V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35ZLH470MEFC10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLH470MEFC10X16
Aluminum Electrolytic Capacitors 35ZLH470MEFC10X16
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2345 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
39K2345
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 39K2345
Aluminium Electrolytic Capacitor, ZLH Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH470MEFC10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH470MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 35ZLH470MEFC10X16
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1890-ND 1307287-35ZLH470MEFC10X16 58-35ZLH470MEFC10X16 7037557 7037557P 35ZLH470MEFC10X16 35ZLH470MEFC10X16 39K2345 35ZLH470MEFC10X16
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470uF 35V 1.76A Capacitor Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1190-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers