270uF 35V 20% Radial Al Electrolytic Cap 8x16mm 1.25A 105C Product overview: 35ZLH270MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 35V, 1.25A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 35V, 1.25A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH270MEFC8X16 can be used for catalog matching and distributor lookup.
270µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, ZLH Series, 270 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 270UF 20% 35V RADIAL
CAP ALUM 270UF 20% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-35ZLH270MEFC8X16 | 1189-1748-ND | 39K2341 | 35ZLH270MEFC8X16 | 35ZLH270MEFC8X16 |
| Product Name | 270uF 35V 1.25A Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 270 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |