Rubycon Corporation 35V 220uF Capacitor 35ZLH220MEFC8X11.5

Description
35V 220uF Aluminum Electrolytic Capacitor, Radial, 105°C Product overview: 35ZLH220MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH220MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35V 220uF Aluminum Electrolytic Capacitor, Radial, 105°C Product overview: 35ZLH220MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH220MEFC8X11. 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 220uF Capacitor
58-35ZLH220MEFC8X11.5
35V 220uF Capacitor 58-35ZLH220MEFC8X11.5
35V 220uF Aluminum Electrolytic Capacitor, Radial, 105°C Product overview: 35ZLH220MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH220MEFC8X11. 5 can be used for catalog matching and distributor lookup.

35V 220uF Aluminum Electrolytic Capacitor, Radial, 105°C Product overview: 35ZLH220MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 220uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLH220MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1331269-35ZLH220MEFC8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331269-35ZLH220MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1331269-35ZLH220MEFC8X11.5
Manufacturer: Rubycon Win Source Part Number: 1331269-35ZLH220MEFC 8X11.5 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.138" (3.50mm) Impedance: 56 mOhms Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 35ZLH220MEFC8X11.5-N D,1189-1863,35ZLH220 MEFC8X115 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 472.5 mA @ 120 Hz

Manufacturer: Rubycon
Win Source Part Number: 1331269-35ZLH220MEFC8X11.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 56 mOhms
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 35ZLH220MEFC8X11.5-ND,1189-1863,35ZLH220MEFC8X115
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 472.5 mA @ 120 Hz

Buy Now Datasheet
Aluminium Capacitors - 7037548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037548
Aluminium Capacitors 7037548
Rubycon 35ZLH220MEFC8X11.5 Capacitor

Rubycon 35ZLH220MEFC8X11.5 Capacitor

Supplier's Site
Aluminium Capacitors - 7037548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037548P
Aluminium Capacitors 7037548P
Rubycon 35ZLH220MEFC8X11.5 Capacitor

Rubycon 35ZLH220MEFC8X11.5 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1863-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1863-ND
Aluminum Electrolytic Capacitors 1189-1863-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2339 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
39K2339
Aluminium Electrolytic Capacitor, Zlh Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 39K2339
Aluminium Electrolytic Capacitor, ZLH Series, 220 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 220 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZLH220MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZLH220MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 35ZLH220MEFC8X11.5
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
35ZLH220MEFC8X11.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 35ZLH220MEFC8X11.5
220uF 35V 472.5mA@120Hz ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 35V 472.5mA@120Hz ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35ZLH220MEFC8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35ZLH220MEFC8X11.5
Aluminum Electrolytic Capacitors 35ZLH220MEFC8X11.5
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35ZLH220MEFC8X11.5 1331269-35ZLH220MEFC8X11.5 7037548 7037548P 1189-1863-ND 39K2339 35ZLH220MEFC8X11.5 35ZLH220MEFC8X11.5 35ZLH220MEFC8X11.5
Product Name 35V 220uF Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details