150µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Rubycon 35ZLG150MEFC8X11.5 Capacitor
Rubycon 35ZLG150MEFC8X11.5 Capacitor
Rubycon 35ZLG150MEFC8X11.5 Capacitor
150uF 35V Aluminum Electrolytic Capacitor, Radial, 105C, 36mR Product overview: 35ZLG150MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35ZLG150MEFC8X11.
CAP ALUM 150UF 20% 35V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 35V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 35ZLG150MEFC8X11.5-ND | 7037434 | 7037434P | 58-35ZLG150MEFC8X11.5 | 35ZLG150MEFC8X11.5 | 26M7147 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 150uF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 150Uf, 35V, 20%, Radial; Capacitance Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |