Rubycon Corporation Aluminum Electrolytic Capacitors 35ZL680MEFC12.5X20

Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3999-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3999-ND
Aluminum Electrolytic Capacitors 1189-3999-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358099-35ZL680MEFC12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358099-35ZL680MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1358099-35ZL680MEFC12.5X20
Win Source Part Number: 1358099-35ZL680MEFC1 2.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZL Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 680 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.298 A @ 120 Hz Ripple Current @ High Frequency: 2.36 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 21 mOhms

Win Source Part Number: 1358099-35ZL680MEFC12.5X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZL
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.298 A @ 120 Hz
Ripple Current @ High Frequency: 2.36 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 21 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZL680MEFC12.5X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35ZL680MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 35ZL680MEFC12.5X20
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 31M6558 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
31M6558
Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 31M6558
Aluminium Electrolytic Capacitor, ZL Series, 680 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 680 - F, - 20%, 35 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3999-ND 1358099-35ZL680MEFC12.5X20 35ZL680MEFC12.5X20 31M6558
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 35 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details