Rubycon Corporation Aluminium Capacitors 35ZL220MEFC8X16

Description
Rubycon 35ZL220MEFC8X16 Capacitor
Request a Quote Datasheet
Description
Rubycon 35ZL220MEFC8X16 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037309P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037309P
Aluminium Capacitors 7037309P
Rubycon 35ZL220MEFC8X16 Capacitor

Rubycon 35ZL220MEFC8X16 Capacitor

Supplier's Site
Aluminium Capacitors - 1727509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727509
Aluminium Capacitors 1727509
Rubycon 35ZL220MEFC8X16 Capacitor

Rubycon 35ZL220MEFC8X16 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-3748-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3748-ND
Aluminum Electrolytic Capacitors 1189-3748-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zl Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 21M7097 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zl Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
21M7097
Aluminium Electrolytic Capacitor, Zl Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 21M7097
Aluminium Electrolytic Capacitor, ZL Series, 220 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZL Series, 220 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35ZL220MEFC8X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35ZL220MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 35ZL220MEFC8X16
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037309P 1727509 1189-3748-ND 21M7097 35ZL220MEFC8X16
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zl Series, 220 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 158SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers