Rubycon Corporation Automotive 680uF 35V 1900mA Capacitor 35YXH680MEFC12.5X20

Description
Cap Aluminum Lytic 680uF 35V 20% (12.5 X 20mm) Radial 5mm 1900mA 10000h 105°C Automotive Bulk Product overview: 35YXH680MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 35V, 1900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 35V, 1900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXH680MEFC12.5X 20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 35V 20% (12.5 X 20mm) Radial 5mm 1900mA 10000h 105°C Automotive Bulk Product overview: 35YXH680MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 35V, 1900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 35V, 1900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXH680MEFC12.5X 20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 680uF 35V 1900mA Capacitor
58-35YXH680MEFC12.5X20
Automotive 680uF 35V 1900mA Capacitor 58-35YXH680MEFC12.5X20
Cap Aluminum Lytic 680uF 35V 20% (12.5 X 20mm) Radial 5mm 1900mA 10000h 105°C Automotive Bulk Product overview: 35YXH680MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 35V, 1900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 35V, 1900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXH680MEFC12.5X 20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 35V 20% (12.5 X 20mm) Radial 5mm 1900mA 10000h 105°C Automotive Bulk Product overview: 35YXH680MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 35V, 1900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 35V, 1900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXH680MEFC12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35YXH680MEFC12.5X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35YXH680MEFC12.5X20-ND
Aluminum Electrolytic Capacitors 35YXH680MEFC12.5X20-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXH680MEFC12.5X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35YXH680MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 35YXH680MEFC12.5X20
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-35YXH680MEFC12.5X20 35YXH680MEFC12.5X20-ND 35YXH680MEFC12.5X20
Product Name Automotive 680uF 35V 1900mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details