Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 35YXH1200MEFCG412.5X30

Description
Win Source Part Number: 1358172-35YXH1200MEF CG412.5X30 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Rubycon Series: YXH Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1200 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.59 A @ 120 Hz Ripple Current @ High Frequency: 2.65 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.260" (32.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 24 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1358172-35YXH1200MEF CG412.5X30 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Rubycon Series: YXH Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1200 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.59 A @ 120 Hz Ripple Current @ High Frequency: 2.65 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.260" (32.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 24 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358172-35YXH1200MEFCG412.5X30 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358172-35YXH1200MEFCG412.5X30
Capacitors - Aluminum Electrolytic Capacitors 1358172-35YXH1200MEFCG412.5X30
Win Source Part Number: 1358172-35YXH1200MEF CG412.5X30 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Rubycon Series: YXH Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1200 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.59 A @ 120 Hz Ripple Current @ High Frequency: 2.65 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.260" (32.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 24 mOhms

Win Source Part Number: 1358172-35YXH1200MEFCG412.5X30
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: YXH
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1200 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.59 A @ 120 Hz
Ripple Current @ High Frequency: 2.65 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.260" (32.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 24 mOhms

Buy Now Datasheet
Singapore, Singapore
Automotive 1200uF 35V 2650mA Capacitor
58-35YXH1200MEFCG412.5X30
Automotive 1200uF 35V 2650mA Capacitor 58-35YXH1200MEFCG412.5X30
Cap Aluminum Lytic 1200uF 35V 20% (12.5 X 30mm) Radial 5mm 2650mA 10000h 105°C Automotive Ammo Product overview: 35YXH1200MEFCG412.5X 30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200uF, 35V, 2650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1200uF, 35V, 2650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXH1200MEFCG412 .5X30 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1200uF 35V 20% (12.5 X 30mm) Radial 5mm 2650mA 10000h 105°C Automotive Ammo Product overview: 35YXH1200MEFCG412.5X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1200uF, 35V, 2650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1200uF, 35V, 2650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXH1200MEFCG412.5X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35YXH1200MEFCG412.5X30TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
35YXH1200MEFCG412.5X30TB-ND
Aluminum Electrolytic Capacitors 35YXH1200MEFCG412.5X30TB-ND
1200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 35YXH1200MEFCG412.5X30 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35YXH1200MEFCG412.5X30
Aluminum Electrolytic Capacitors 35YXH1200MEFCG412.5X30
CAP ALUM 1200UF 20% 35V RADIAL

CAP ALUM 1200UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXH1200MEFCG412.5X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35YXH1200MEFCG412.5X30
Capacitors - Aluminum Electrolytic Capacitors 35YXH1200MEFCG412.5X30
CAP ALUM 1200UF 20% 35V RADIAL

CAP ALUM 1200UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358172-35YXH1200MEFCG412.5X30 58-35YXH1200MEFCG412.5X30 35YXH1200MEFCG412.5X30TB-ND 35YXH1200MEFCG412.5X30 35YXH1200MEFCG412.5X30
Product Name Capacitors - Aluminum Electrolytic Capacitors Automotive 1200uF 35V 2650mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF 1200 microF 1200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1733429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details