Win Source Part Number: 1358197-35YXH1000MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: YXH
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.338 A @ 120 Hz
Ripple Current @ High Frequency: 2.23 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 27 mOhms
Cap Aluminum Lytic 1000uF 35V 20% (12.5 X 25mm) Radial 5mm 2230mA 10000h 105°C Automotive Ammo Product overview: 35YXH1000MEFCG412.5X
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 1000UF 20% 35V RADIAL
CAP ALUM 1000UF 20% 35V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358197-35YXH1000MEFCG412.5X25 | 58-35YXH1000MEFCG412.5X25 | 35YXH1000MEFCG412.5X25TB-ND | 35YXH1000MEFCG412.5X25 | 35YXH1000MEFCG412.5X25 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Automotive 1000uF 35V 2230mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |