Rubycon Corporation Aluminum Electrolytic Capacitors 35YXG3900MEFC18X40

Description
3900µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1747-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1747-ND
Aluminum Electrolytic Capacitors 1189-1747-ND
3900µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

3900µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXG3900MEFC18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35YXG3900MEFC18X40
Capacitors - Aluminum Electrolytic Capacitors 35YXG3900MEFC18X40
CAP ALUM 3900UF 20% 35V RADIAL

CAP ALUM 3900UF 20% 35V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Yxg Series, 3900 F, 20%, 35 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5019 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 3900 F, 20%, 35 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
08X5019
Aluminium Electrolytic Capacitor, Yxg Series, 3900 F, 20%, 35 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 08X5019
Aluminium Electrolytic Capacitor, YXG Series, 3900 - F, - 20%, 35 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 3900 - F, - 20%, 35 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1747-ND 35YXG3900MEFC18X40 08X5019
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 3900 F, 20%, 35 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711148 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details