Manufacturer: Rubycon
Win Source Part Number: 1329209-35YXG1000MEF
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.492" Dia (12.50mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 27 mOhms
Lifetime @ Temp.: 6000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 35YXG1000MEFCG412.5X
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.338 A @ 120 Hz
Ripple Current @ High Frequency: 2.23 A @ 100 kHz
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
CAP ALUM 1000UF 20% 35V RADIAL
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1329209-35YXG1000MEFCG412.5X25 | 1189-3743-3-ND | 35YXG1000MEFCG412.5X25 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |