Rubycon Corporation Aluminum Electrolytic Capacitors 35YXF2200MEFC16X31.5

Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2253-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2253-ND
Aluminum Electrolytic Capacitors 1189-2253-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1149447-35YXF2200MEFC16X31.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1149447-35YXF2200MEFC16X31.5
Capacitors - Aluminum Electrolytic Capacitors 1149447-35YXF2200MEFC16X31.5
Win Source Part Number: 1149447-35YXF2200MEF C16X31.5 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXF Package: Bulk Applications: General Purpose Height - Seated (Max): 1.319" (33.50mm) Standard Package: 400 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.295" (7.50mm) Impedance: 29 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) Alternative Parts (Cross-Reference): 35YXF2200MEFC 16X31.5; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 35YXF2200MEFC16X31.5 -ND,1189-2253 Ripple Current @ Low Frequency: 1.6 A @ 120 Hz Ripple Current @ High Frequency: 2 A @ 100 kHz

Win Source Part Number: 1149447-35YXF2200MEFC16X31.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXF
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.319" (33.50mm)
Standard Package: 400
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.295" (7.50mm)
Impedance: 29 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
Alternative Parts (Cross-Reference): 35YXF2200MEFC 16X31.5;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 35YXF2200MEFC16X31.5-ND,1189-2253
Ripple Current @ Low Frequency: 1.6 A @ 120 Hz
Ripple Current @ High Frequency: 2 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
2200uF 35V 2000mA Capacitor
58-35YXF2200MEFC16X31.5
2200uF 35V 2000mA Capacitor 58-35YXF2200MEFC16X31.5
Cap Aluminum Lytic 2200uF 35V 20% (16 X 31.5mm) Radial 7.5mm 2000mA 10000h 105°C Bulk Product overview: 35YXF2200MEFC16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V, 2000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, 2000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXF2200MEFC16X3 1.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 35V 20% (16 X 31.5mm) Radial 7.5mm 2000mA 10000h 105°C Bulk Product overview: 35YXF2200MEFC16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 35V, 2000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 35V, 2000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35YXF2200MEFC16X31.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 2200Uf, 35V, 20%, Radial; Capacitance Rubycon - 39T8919 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 35V, 20%, Radial; Capacitance Rubycon
39T8919
Aluminum Electrolytic Capacitor, 2200Uf, 35V, 20%, Radial; Capacitance Rubycon 39T8919
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 35V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 35V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxf Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 29M8160 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxf Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
29M8160
Aluminium Electrolytic Capacitor, Yxf Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 29M8160
Aluminium Electrolytic Capacitor, YXF Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXF Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35YXF2200MEFC16X31.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35YXF2200MEFC16X31.5
Aluminum Electrolytic Capacitors 35YXF2200MEFC16X31.5
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35YXF2200MEFC16X31.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35YXF2200MEFC16X31.5
Capacitors - Aluminum Electrolytic Capacitors 35YXF2200MEFC16X31.5
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2253-ND 1149447-35YXF2200MEFC16X31.5 58-35YXF2200MEFC16X31.5 39T8919 29M8160 35YXF2200MEFC16X31.5 35YXF2200MEFC16X31.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 2200uF 35V 2000mA Capacitor Aluminum Electrolytic Capacitor, 2200Uf, 35V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Yxf Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details