Rubycon Corporation Automotive 1000uF 35V 850mA Capacitor 35WXA1000MEFC16X16

Description
Cap Aluminum Lytic 1000uF 35V 20% (16 X 16mm) Radial 7.5mm 850mA 2000h 105°C Automotive Bulk Product overview: 35WXA1000MEFC16X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 35V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 35V, 850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35WXA1000MEFC16X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1000uF 35V 20% (16 X 16mm) Radial 7.5mm 850mA 2000h 105°C Automotive Bulk Product overview: 35WXA1000MEFC16X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 35V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 35V, 850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35WXA1000MEFC16X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1000uF 35V 850mA Capacitor
58-35WXA1000MEFC16X16
Automotive 1000uF 35V 850mA Capacitor 58-35WXA1000MEFC16X16
Cap Aluminum Lytic 1000uF 35V 20% (16 X 16mm) Radial 7.5mm 850mA 2000h 105°C Automotive Bulk Product overview: 35WXA1000MEFC16X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 35V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 35V, 850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35WXA1000MEFC16X1 6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 35V 20% (16 X 16mm) Radial 7.5mm 850mA 2000h 105°C Automotive Bulk Product overview: 35WXA1000MEFC16X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 35V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 35V, 850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35WXA1000MEFC16X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-35WXA1000MEFC16X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35WXA1000MEFC16X16-ND
Aluminum Electrolytic Capacitors 1189-35WXA1000MEFC16X16-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35WXA1000MEFC16X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35WXA1000MEFC16X16
Capacitors - Aluminum Electrolytic Capacitors 35WXA1000MEFC16X16
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-35WXA1000MEFC16X16 1189-35WXA1000MEFC16X16-ND 35WXA1000MEFC16X16
Product Name Automotive 1000uF 35V 850mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details