Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 35USC22000MEFCSN35X40

Description
Win Source Part Number: 1350290-35USC22000ME FCSN35X40 Category: Capacitors - Aluminum Electrolytic Capacitors Series: USC Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Standard Package: 100 Capacitance: 22000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 6.38 A @ 120 Hz Ripple Current @ High Frequency: 7.337 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1350290-35USC22000ME FCSN35X40 Category: Capacitors - Aluminum Electrolytic Capacitors Series: USC Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Standard Package: 100 Capacitance: 22000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 6.38 A @ 120 Hz Ripple Current @ High Frequency: 7.337 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1350290-35USC22000MEFCSN35X40 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1350290-35USC22000MEFCSN35X40
Capacitors - Aluminum Electrolytic Capacitors 1350290-35USC22000MEFCSN35X40
Win Source Part Number: 1350290-35USC22000ME FCSN35X40 Category: Capacitors - Aluminum Electrolytic Capacitors Series: USC Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Standard Package: 100 Capacitance: 22000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 6.38 A @ 120 Hz Ripple Current @ High Frequency: 7.337 A @ 10 kHz

Win Source Part Number: 1350290-35USC22000MEFCSN35X40
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: USC
Package: Bulk
Size / Dimension: 1.378" Dia (35.00mm)
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 100
Capacitance: 22000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 6.38 A @ 120 Hz
Ripple Current @ High Frequency: 7.337 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-35USC22000MEFCSN35X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35USC22000MEFCSN35X40-ND
Aluminum Electrolytic Capacitors 1189-35USC22000MEFCSN35X40-ND
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35USC22000MEFCSN35X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35USC22000MEFCSN35X40
Capacitors - Aluminum Electrolytic Capacitors 35USC22000MEFCSN35X40
CAP ALUM 22000UF 20% 35V SNAP

CAP ALUM 22000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1350290-35USC22000MEFCSN35X40 1189-35USC22000MEFCSN35X40-ND 35USC22000MEFCSN35X40
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details