Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 35TZV47M6.3X8

Description
Win Source Part Number: 1360352-35TZV47M6.3X 8 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: TZV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 96 mA @ 120 Hz Ripple Current @ High Frequency: 300 mA @ 100 kHz Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.315" (8.00mm) Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 340 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1360352-35TZV47M6.3X 8 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: TZV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 96 mA @ 120 Hz Ripple Current @ High Frequency: 300 mA @ 100 kHz Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.315" (8.00mm) Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 340 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1360352-35TZV47M6.3X8 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360352-35TZV47M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 1360352-35TZV47M6.3X8
Win Source Part Number: 1360352-35TZV47M6.3X 8 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: TZV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 96 mA @ 120 Hz Ripple Current @ High Frequency: 300 mA @ 100 kHz Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.315" (8.00mm) Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 340 mOhms

Win Source Part Number: 1360352-35TZV47M6.3X8
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: TZV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 96 mA @ 120 Hz
Ripple Current @ High Frequency: 300 mA @ 100 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.315" (8.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 340 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-35TZV47M6.3X8CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35TZV47M6.3X8CT-ND
Aluminum Electrolytic Capacitors 1189-35TZV47M6.3X8CT-ND
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-35TZV47M6.3X8TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35TZV47M6.3X8TR-ND
Aluminum Electrolytic Capacitors 1189-35TZV47M6.3X8TR-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-35TZV47M6.3X8DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35TZV47M6.3X8DKR-ND
Aluminum Electrolytic Capacitors 1189-35TZV47M6.3X8DKR-ND
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 47uF 35V Capacitor
58-35TZV47M6.3X8
Automotive SMD 47uF 35V Capacitor 58-35TZV47M6.3X8
Cap Aluminum Lytic 47uF 35V 20% (6.3 X 8mm) SMD 300mA 2000h 105°C Automotive T/R Product overview: 35TZV47M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 35V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TZV47M6.3X8 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 35V 20% (6.3 X 8mm) SMD 300mA 2000h 105°C Automotive T/R Product overview: 35TZV47M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 35V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TZV47M6.3X8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 35TZV47M6.3X8 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35TZV47M6.3X8
Aluminum Electrolytic Capacitors 35TZV47M6.3X8
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TZV47M6.3X8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35TZV47M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 35TZV47M6.3X8
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360352-35TZV47M6.3X8 1189-35TZV47M6.3X8CT-ND 1189-35TZV47M6.3X8DKR-ND 58-35TZV47M6.3X8 35TZV47M6.3X8 35TZV47M6.3X8
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive SMD 47uF 35V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers