Rubycon Corporation Aluminum Electrolytic Capacitors 35TZV4.7M4X6.1

Description
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2459-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2459-2-ND
Aluminum Electrolytic Capacitors 1189-2459-2-ND
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 4.7Uf, 35V, 20%, Smd; Capacitor Case / Package Rubycon - 38M4311 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 35V, 20%, Smd; Capacitor Case / Package Rubycon
38M4311
Aluminum Electrolytic Capacitor, 4.7Uf, 35V, 20%, Smd; Capacitor Case / Package Rubycon 38M4311
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TZV Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TZV Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TZV4.7M4X6.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35TZV4.7M4X6.1
Capacitors - Aluminum Electrolytic Capacitors 35TZV4.7M4X6.1
CAP ALUM 4.7UF 20% 35V SMD

CAP ALUM 4.7UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2459-2-ND 38M4311 35TZV4.7M4X6.1
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 4.7Uf, 35V, 20%, Smd; Capacitor Case / Package Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 227AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details