Rubycon Corporation Aluminum Electrolytic Capacitors 35TZV33M6.3X6.1

Description
CAP ALUM 33UF 20% 35V SMD
Request a Quote Datasheet
Description
CAP ALUM 33UF 20% 35V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-35TZV33M6.3X6.1CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35TZV33M6.3X6.1CT-ND
Aluminum Electrolytic Capacitors 1189-35TZV33M6.3X6.1CT-ND
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-35TZV33M6.3X6.1DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35TZV33M6.3X6.1DKR-ND
Aluminum Electrolytic Capacitors 1189-35TZV33M6.3X6.1DKR-ND
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-35TZV33M6.3X6.1TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-35TZV33M6.3X6.1TR-ND
Aluminum Electrolytic Capacitors 1189-35TZV33M6.3X6.1TR-ND
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TZV33M6.3X6.1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35TZV33M6.3X6.1
Capacitors - Aluminum Electrolytic Capacitors 35TZV33M6.3X6.1
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 33Uf, 35V, 20%, Smd; Capacitor Case / Package Rubycon - 38M4309 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 35V, 20%, Smd; Capacitor Case / Package Rubycon
38M4309
Aluminum Electrolytic Capacitor, 33Uf, 35V, 20%, Smd; Capacitor Case / Package Rubycon 38M4309
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TZV Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TZV Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-35TZV33M6.3X6.1CT-ND 1189-35TZV33M6.3X6.1DKR-ND 35TZV33M6.3X6.1 38M4309
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 33Uf, 35V, 20%, Smd; Capacitor Case / Package Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details