Cap Aluminum Lytic 680uF 35V 20% (12.5 X 16mm) SMD 1200mA 10000h 105°C Product overview: 35TRV680M12.5X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 35V, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 35V, 1200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TRV680M12.5X16 can be used for catalog matching and distributor lookup.
680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
680µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
CAP, 680µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:680µF; Voltage Rating:35V; ESR:0.074ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM 680UF 20% 35V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-35TRV680M12.5X16 | 1189-3561-2-ND | 1189-3561-6-ND | 91Y7222 | 35TRV680M12.5X16 |
| Product Name | SMD 680uF 35V 1200mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 680Μf, 35V, Smd; Ae Capacitor Case Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 6.80E8 microF | 680 microF | 680 microF | 680 microF | 680 microF |