Rubycon Corporation Aluminum Electrolytic Capacitors 35TRV100M8X10.5

Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3558-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3558-1-ND
Aluminum Electrolytic Capacitors 1189-3558-1-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3558-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3558-2-ND
Aluminum Electrolytic Capacitors 1189-3558-2-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3558-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3558-6-ND
Aluminum Electrolytic Capacitors 1189-3558-6-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C

Buy Now Datasheet
Cap, 100Μf, 35V, Smd; Ae Capacitor Case Rubycon - 91Y7212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 35V, Smd; Ae Capacitor Case Rubycon
91Y7212
Cap, 100Μf, 35V, Smd; Ae Capacitor Case Rubycon 91Y7212
CAP, 100µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:100µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TRV Series; Lifetime @ Temperature:8000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 35V, SMD; AE Capacitor Case:Radial Can; Capacitance:100µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TRV Series; Lifetime @ Temperature:8000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TRV100M8X10.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
35TRV100M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 35TRV100M8X10.5
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3558-1-ND 1189-3558-6-ND 91Y7212 35TRV100M8X10.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 100Μf, 35V, Smd; Ae Capacitor Case Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details