Rubycon Corporation Aluminum Electrolytic Capacitors 35TLV2200M16X21.5

Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2111-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2111-2-ND
Aluminum Electrolytic Capacitors 1189-2111-2-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2111-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2111-1-ND
Aluminum Electrolytic Capacitors 1189-2111-1-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2111-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2111-6-ND
Aluminum Electrolytic Capacitors 1189-2111-6-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 2200uF 35V Capacitor
58-35TLV2200M16X21.5
Automotive SMD 2200uF 35V Capacitor 58-35TLV2200M16X21.5
Cap Aluminum Lytic 2200uF 35V 20% (16 X 21.5mm) SMD 2330mA 5000h 105°C Automotive T/R Product overview: 35TLV2200M16X21.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 35V, 2330mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TLV2200M16X21.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 35V 20% (16 X 21.5mm) SMD 2330mA 5000h 105°C Automotive T/R Product overview: 35TLV2200M16X21.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2200uF, 35V, 2330mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2200uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35TLV2200M16X21.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1345605-35TLV2200M16X21.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1345605-35TLV2200M16X21.5
Capacitors - Aluminum Electrolytic Capacitors 1345605-35TLV2200M16X21.5
Win Source Part Number: 1345605-35TLV2200M16 X21.5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: TLV Package: Tape & Reel Size / Dimension: 0.630" Dia (16.00mm) Applications: Automotive Height - Seated (Max): 0.866" (22.00mm) Standard Package: 75 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 Impedance: 29 mOhms Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.398 A @ 120 Hz Ripple Current @ High Frequency: 2.33 A @ 100 kHz

Win Source Part Number: 1345605-35TLV2200M16X21.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TLV
Package: Tape & Reel
Size / Dimension: 0.630" Dia (16.00mm)
Applications: Automotive
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 75
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Impedance: 29 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.398 A @ 120 Hz
Ripple Current @ High Frequency: 2.33 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 35TLV2200M16X21.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35TLV2200M16X21.5
Aluminum Electrolytic Capacitors 35TLV2200M16X21.5
CAP ALUM 2200UF 20% 35V SMD

CAP ALUM 2200UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35TLV2200M16X21.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35TLV2200M16X21.5
Capacitors - Aluminum Electrolytic Capacitors 35TLV2200M16X21.5
CAP ALUM 2200UF 20% 35V SMD

CAP ALUM 2200UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2111-2-ND 1189-2111-6-ND 58-35TLV2200M16X21.5 1345605-35TLV2200M16X21.5 35TLV2200M16X21.5 35TLV2200M16X21.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive SMD 2200uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CFR35C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers