Rubycon Corporation SMD 47uF 35V 105mA Capacitor 35SEV47M6.3X8

Description
Cap Aluminum Lytic 47uF 35V 20% (6.3 X 8mm) SMD 105mA 2000h 85°C T/R Product overview: 35SEV47M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 105mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 105mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35SEV47M6.3X8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 35V 20% (6.3 X 8mm) SMD 105mA 2000h 85°C T/R Product overview: 35SEV47M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 105mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 105mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35SEV47M6.3X8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 35V 105mA Capacitor
58-35SEV47M6.3X8
SMD 47uF 35V 105mA Capacitor 58-35SEV47M6.3X8
Cap Aluminum Lytic 47uF 35V 20% (6.3 X 8mm) SMD 105mA 2000h 85°C T/R Product overview: 35SEV47M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 105mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 105mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35SEV47M6.3X8 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 35V 20% (6.3 X 8mm) SMD 105mA 2000h 85°C T/R Product overview: 35SEV47M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 105mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 105mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-35SEV47M6.3X8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360272-35SEV47M6.3X8 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360272-35SEV47M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 1360272-35SEV47M6.3X8
Win Source Part Number: 1360272-35SEV47M6.3X 8 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: SEV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 2000 Hrs @ 85°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 105 mA @ 120 Hz Ripple Current @ High Frequency: 157.5 mA @ 10 kHz Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.315" (8.00mm) Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360272-35SEV47M6.3X8
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: SEV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 105 mA @ 120 Hz
Ripple Current @ High Frequency: 157.5 mA @ 10 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.315" (8.00mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2447-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2447-2-ND
Aluminum Electrolytic Capacitors 1189-2447-2-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2447-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2447-1-ND
Aluminum Electrolytic Capacitors 1189-2447-1-ND
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 35SEV47M6.3X8 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
35SEV47M6.3X8
Aluminum Electrolytic Capacitors 35SEV47M6.3X8
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 35SEV47M6.3X8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
35SEV47M6.3X8
Capacitors - Aluminum Electrolytic Capacitors 35SEV47M6.3X8
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-35SEV47M6.3X8 1360272-35SEV47M6.3X8 1189-2447-2-ND 35SEV47M6.3X8 35SEV47M6.3X8
Product Name SMD 47uF 35V 105mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers